EN
  • EN
  • DE

SCC1808X102K302T

Part No SCC1808X102K302T
Manufacturer Holystone
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988237-SCC1808X102K302T
Categories Ceramic Capacitors
Manufacturer Holystone
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCC1808X102K302T CAD Model

Description

The SCC1808X102K302T is a multilayer ceramic capacitor (MLCC) manufactured by Holystone. MLCCs are widely used in electronic circuits for various applications such as decoupling, bypassing, filtering, and timing. They are known for their small size, high capacitance values, and excellent reliability.

Applications:

  • Decoupling capacitors in digital circuits.
  • Bypass capacitors in power supplies.
  • Filtering capacitors in analog circuits.
  • Timing circuits.
  • Resonance circuits.

Features:

  • High Capacitance: Offers a relatively high capacitance value for its size.
  • Small Size: Available in a compact 1808 surface-mount package.
  • High Reliability: Provides excellent reliability and long lifespan.
  • Low ESR: Features low equivalent series resistance (ESR) for efficient performance.
  • Stable Performance: Offers stable performance over a wide range of temperatures and frequencies.
  • Surface Mount Technology (SMT): Designed for surface-mount assembly.

Benefits:

  • Effective Decoupling: Reduces noise and voltage fluctuations in digital circuits.
  • Improved Power Supply Performance: Filters noise and improves the stability of power supplies.
  • Enhanced Signal Integrity: Filters unwanted signals and improves signal integrity in analog circuits.
  • Reduced Board Space: The small size saves valuable board space.
  • Reliable Operation: Provides reliable performance in various electronic circuits.

Additional Details:

The SCC1808X102K302T has a capacitance value of 1000 pF (102 represents 10 x 10^2 pF). The 1808 designates the case size (0.18 inch x 0.08 inch). The 'K' indicates a capacitance tolerance of ±10%. The '302' likely represents the voltage rating (30 x 10^1 V = 3000V, although this should be confirmed with the datasheet). Consult the Holystone datasheet for detailed specifications, including capacitance tolerance, voltage rating, temperature coefficient, and other electrical characteristics. Proper soldering techniques are essential to ensure reliable connection and prevent damage to the capacitor during assembly. MLCCs are sensitive to mechanical stress, so care should be taken during handling and assembly.

You May Also Be Interested in

TDK Corporation
2200 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Lowest to $0.0340
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Kemet
2200 pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
1 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0835 $50.1000
1,460+ $0.0685 $100.0100
2,260+ $0.0664 $150.0640
3,120+ $0.0642 $200.3040
4,030+ $0.0621 $250.2630
5,390+ $0.0557 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,885 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess