EN
  • EN
  • DE

HCB 2012KF-121T30

Part No HCB 2012KF-121T30
Manufacturer TAI-TECH Advanced Electronics
Catalog Ferrite Beads and Chips
Description 120 OHMS @ 100 MHZ 1 POWER, SIGN / 120 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr TAI-TECH Advanced Electronics
Series HCB2012
Package Tape & Reel
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 120 Ohms @ 100 MHz
Current Rating (Max) 3A
DC Resistance (DCR) (Max) 40mOhm
Ratings -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 0805 (2012 Metric)
Mounting Type Surface Mount
Height (Max) 0.041" (1.05mm)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Features -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Standard Package 4,000 pcs
Win Source Part Number 1382208-HCB 2012KF-121T30
Ultra Librarian 3D Model Ultra Librarian HCB 2012KF-121T30 CAD Model

Description

The HCB 2012KF-121T30 is a ferrite bead and chip filter from TAI-TECH Advanced Electronics.

  • Series: HCB2012
  • Package: Tape and Reel
  • Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Maximum Current Rating: 3A
  • Application: Power Line Filtering
  • Impedance (@ 100 MHz): 120 Ohms
  • DC Resistance (DCR): 40mOhm
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
TDK Corporation
FERRITE BEAD 300 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0087
TDK Corporation
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0275
Taiyo Yuden
FERRITE BEAD 1K OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 220 OHM 0402 1LN
Lowest to $0.0229
Sunlord
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0046
Sunlord
FERRITE BEAD 60 OHM 0603 1LN
Lowest to $0.0039

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
12,500+ $0.0046 $57.5000
25,000+ $0.0046 $115.0000
37,500+ $0.0046 $172.5000
66,670+ $0.0035 $233.3450
83,335+ $0.0035 $291.6725
100,000+ $0.0035 $350.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268,000 pieces
MOQ: 12500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess