EN
  • EN
  • DE
  • IT

C1812X154K501T

Part No C1812X154K501T
Manufacturer Holystone
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130857-C1812X154K501T
Categories Custom Parts
Manufacturer Holystone
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1812X154K501T CAD Model

Description

The C1812X154K501T is a multilayer ceramic capacitor (MLCC) manufactured by Holystone. This capacitor is designed for general-purpose applications in electronic circuits, providing stable capacitance and reliable performance.

Applications:

  • Bypass Capacitors: Used to filter out noise and stabilize voltage in power supplies.
  • Decoupling Capacitors: Placed near integrated circuits to provide local energy storage and reduce voltage fluctuations.
  • Filtering Circuits: Used in low-pass, high-pass, and band-pass filters to remove unwanted frequencies.
  • Timing Circuits: Used in oscillators and timers to control timing intervals.
  • Snubber Circuits: Used to suppress voltage transients in switching circuits.

Features:

  • High Capacitance Value: Provides a relatively high capacitance for its size.
  • Stable Performance: Maintains stable capacitance over a wide range of temperatures and frequencies.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Small Size: Allows for compact designs.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits:

  • Improved Circuit Stability: Reduces noise and voltage fluctuations for reliable operation.
  • Enhanced Filtering: Effectively removes unwanted frequencies from signals.
  • Compact Design: Small size allows for high-density circuit layouts.
  • Simplified Assembly: SMT design facilitates automated assembly.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details:

The C1812X154K501T follows the 1812 case size standard. The "154" indicates a capacitance of 150 nF (15 x 10^4 pF). The "K" denotes a capacitance tolerance of ±10%. The "501" represents a voltage rating of 500 V. The "T" typically indicates tape and reel packaging. These capacitors are made from ceramic dielectric materials and are suitable for a wide range of operating conditions. Always consult the Holystone datasheet for detailed specifications, including temperature characteristics, voltage derating curves, and reliability data.

This MLCC is a versatile component widely used in electronics to ensure stable power, filter unwanted signals, and provide reliable performance in a variety of applications.

You May Also Be Interested in

Broadcom Limited
Contact for details
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
UTC
Lowest to $0.3269
Cirrus Logic Inc.
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Rohm Semiconductor
Lowest to $0.0644
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Chilisin
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess