EN
  • EN
  • DE

C1812X105K101T

Part No C1812X105K101T
Manufacturer Holystone
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1154376-C1812X105K101T
Categories Ceramic Capacitors
Manufacturer Holystone
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1812X105K101T CAD Model

Description

The Holystone C1812X105K101T is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. These capacitors are widely used in electronic circuits for filtering, decoupling, and energy storage.

Applications:

  • Power supply decoupling
  • Filtering circuits
  • Bypass capacitors
  • Timing circuits
  • General-purpose electronic circuits

Features:

  • High capacitance value
  • Small size
  • High voltage rating
  • Stable performance over temperature
  • Surface mount design

Benefits:

  • Effective decoupling and filtering
  • Space-saving design
  • Reliable performance in various environments
  • Easy to integrate into circuit boards
  • Long lifespan

Additional Details:

Multilayer ceramic capacitors, like the C1812X105K101T, are constructed from multiple layers of ceramic dielectric material interleaved with metal electrodes. This structure allows for high capacitance values in a small package size.

Key Specifications:

  • Capacitance: 1.0 uF (microfarads)
  • Voltage Rating: 100V
  • Case Size: 1812 (18 = 0.18 inch length, 12 = 0.12 inch width)
  • Tolerance: Typically ±10% (K)
  • Temperature Coefficient: Check the datasheet for the specific temperature coefficient (e.g., X7R)
  • Operating Temperature Range: Check the datasheet for the operating temperature range.

When selecting a ceramic capacitor, it's important to consider the capacitance value, voltage rating, temperature coefficient, and case size. The C1812X105K101T provides a reliable and versatile solution for various electronic circuit applications. The 1812 package is a relatively large size for a ceramic capacitor, allowing for higher voltage and capacitance ratings than smaller packages.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0761 $50.2260
1,405+ $0.0712 $100.0360
2,185+ $0.0688 $150.3280
3,130+ $0.0639 $200.0070
4,075+ $0.0614 $250.2050
5,085+ $0.0590 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess