The C0805X681K101T is a multilayer ceramic capacitor (MLCC) manufactured by Holystone. It is designed for general-purpose applications in electronic circuits, providing stable capacitance over a wide range of temperatures and frequencies. This capacitor is commonly used for decoupling, filtering, and bypass applications.
Applications
- Decoupling
- Filtering
- Bypass applications
- General-purpose circuit stabilization
Features
- Multilayer Ceramic Construction: Provides high capacitance in a small package.
- Stable Capacitance: Offers consistent performance over temperature and frequency variations.
- Surface Mount Device (SMD): Designed for automated assembly processes.
- High Reliability: Constructed for long-term stability and performance.
- RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
Benefits
- Effective decoupling and noise reduction.
- Stable circuit performance in varying conditions.
- Easy integration into automated assembly lines.
- Long-term reliability and performance.
- Environmentally safe due to RoHS compliance.
Technical Specifications
Key specifications of the C0805X681K101T capacitor include:
- Capacitance: 680 pF
- Voltage Rating: 100V
- Tolerance: ±10%
- Temperature Coefficient: X7R
- Package Size: 0805
The C0805X681K101T MLCC offers a reliable and stable solution for general-purpose capacitor applications in electronic circuits.