EN
  • EN
  • DE

HT7536-2

Part No HT7536-2
Manufacturer Holtek
Catalog Misc Products
Description 100mA Low Power LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825150-HT7536-2
Ultra Librarian 3D Model Ultra Librarian HT7536-2 CAD Model

Description

The HT7536-2 is a positive voltage regulator manufactured by Holtek. It's designed to provide a stable output voltage for a variety of electronic applications. Its primary function is to convert a higher input voltage to a regulated, lower output voltage, ensuring that connected components receive a consistent and safe power supply. The HT7536-2 is known for its low dropout voltage and high output current capability, making it suitable for battery-powered devices and systems where efficiency is critical.

Applications

  • Battery-Powered Devices
  • Microcontroller Power Supplies
  • Portable Electronics
  • Consumer Electronics
  • Voltage Regulation Circuits

Features

  • Low Dropout Voltage
  • High Output Current Capability
  • Fixed Output Voltage
  • Over-Temperature Protection
  • Short-Circuit Protection
  • Small Package Size

Benefits

  • Stable Voltage Supply: Provides a consistent output voltage, ensuring reliable operation of connected components.
  • Efficient Power Conversion: Low dropout voltage minimizes power loss, extending battery life in portable devices.
  • Overload Protection: Includes built-in protection against over-temperature and short-circuit conditions, preventing damage to the regulator and connected circuits.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Ease of Use: Fixed output voltage simplifies circuit design and reduces the need for external components.

Technical Specifications

The HT7536-2 offers a low dropout voltage, typically around 0.2V at the rated output current. This allows the regulator to maintain a stable output voltage even when the input voltage is close to the desired output. The output current capability is typically in the range of hundreds of milliamperes, suitable for powering microcontrollers, sensors, and other low-power devices. It has built in thermal shutdown and short circuit protection. The device is available in multiple package options, including SOT-89 and SOT-23, to accommodate different board layouts and space requirements.

This voltage regulator is widely used in a variety of electronic applications where stable and efficient power conversion is required. Its compact size, protection features, and ease of use make it a popular choice among designers.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1989 $58.6755
710+ $0.1632 $115.8720
1,100+ $0.1582 $174.0200
1,510+ $0.1531 $231.1810
1,955+ $0.1480 $289.3400
2,615+ $0.1326 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess