EN
  • EN
  • DE

HT7527-1-SOT89

Part No HT7527-1-SOT89
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958560-HT7527-1-SOT89
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT7527-1-SOT89 CAD Model

Description

The HT7527-1-SOT89 is a low dropout (LDO) voltage regulator manufactured by Holtek Semiconductor. It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. The SOT-89 package is a small surface-mount package suitable for compact electronic devices. LDO regulators are commonly used in portable devices, microcontrollers, and other low-power applications.

Applications

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices to regulate the voltage for various components.
  • Microcontroller Power Supplies: Provides a stable and regulated voltage for microcontrollers and other digital circuits.
  • Battery Chargers: Employed in battery charging circuits to regulate the charging voltage and current.
  • Wireless Communication Devices: Utilized in wireless modules and devices to ensure stable operation.
  • Industrial Control Systems: Integrated into industrial control systems to provide a regulated voltage for sensors and other components.

Features

  • Low Dropout Voltage: Provides a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Overtemperature Protection: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • SOT-89 Package: Small surface-mount package for compact designs.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable voltage for sensitive electronic components.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Enhanced System Reliability: Overcurrent and overtemperature protection mechanisms protect the regulator and connected circuitry from damage.
  • Simplified Circuit Design: Easy to use and integrate into various electronic circuits.
  • Cost-Effective Solution: Offers a cost-efficient way to provide a regulated voltage in a wide range of applications.

Additional Details: The specific output voltage, dropout voltage, maximum input voltage, and output current should be verified from the official Holtek datasheet for the HT7527-1. The datasheet will also provide information on the recommended input and output capacitor values for stable operation. Consider the thermal resistance of the SOT-89 package for thermal management purposes.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hewlett Packard
Need more? Email Us
Dell
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess