EN
  • EN
  • DE

HT7130A-1-TO92

Part No HT7130A-1-TO92
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012825-HT7130A-1-TO92
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT7130A-1-TO92 CAD Model

Description

The HT7130A-1-TO92 is a low-dropout (LDO) linear regulator manufactured by Holtek. It's designed to provide a stable 3.0V output voltage from a higher input voltage, with a very low dropout voltage. The TO-92 package is a small, through-hole package commonly used for discrete components.

Applications:

  • Microcontroller Power Supplies: Providing a stable 3.0V supply for microcontrollers.
  • Battery-Powered Devices: Regulating voltage in battery-operated applications.
  • Sensor Power Supplies: Supplying a clean and regulated voltage to sensors.
  • Low-Power Logic Circuits: Powering low-voltage logic circuits.
  • Portable Electronics: Used in handheld devices and other portable electronics.

Features:

  • 3.0V Output Voltage: Provides a fixed 3.0V output voltage.
  • Low Dropout Voltage: Low dropout voltage for efficient operation.
  • Low Quiescent Current: Low quiescent current for extended battery life.
  • Over-Temperature Protection: Includes over-temperature protection to prevent damage.
  • Short-Circuit Protection: Provides short-circuit protection to protect the device.

Benefits:

  • Stable Output Voltage: Provides a stable and regulated output voltage.
  • Efficient Operation: Low dropout voltage and quiescent current for efficient operation.
  • Protection Features: Over-temperature and short-circuit protection for enhanced reliability.
  • Small Size: TO-92 package for easy integration into systems.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation.

Additional Details:

The HT7130A-1-TO92 requires a minimum input voltage that is slightly higher than the output voltage to maintain regulation. The dropout voltage is typically very low, allowing the regulator to operate efficiently even when the input voltage is close to the output voltage. The device includes internal protection features to prevent damage from over-temperature and short-circuit conditions.

The TO-92 package is easy to solder and mount on circuit boards. The datasheet provides detailed information on the electrical characteristics, application circuits, and package dimensions. The Holtek HT7130A-1-TO92 is a reliable and efficient LDO regulator for a wide range of applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2489 $59.4846
34+ $3.4863 $118.5342
52+ $3.3774 $175.6248
71+ $3.2683 $232.0493
92+ $3.1594 $290.6648
123+ $2.8325 $348.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess