EN
  • EN
  • DE

HT68F04C

Part No HT68F04C
Manufacturer Holtek
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182690-HT68F04C
Categories Custom Parts
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HT68F04C CAD Model

Description

The HT68F04C is an 8-bit high-performance RISC microcontroller designed for a wide range of applications, emphasizing cost-effectiveness and low power consumption. This microcontroller, manufactured by Holtek, integrates key features for efficient control and processing. Its RISC architecture is optimized for rapid instruction execution, contributing to its responsiveness and suitability for real-time applications.

Applications:

  • Home Appliance Control: Manages the operation of appliances such as fans, rice cookers, and microwave ovens.
  • Consumer Electronics: Integration into products like remote controls, toys, and simple gaming devices.
  • Security Systems: Use in basic alarm systems and access control devices.
  • Portable Devices: Suitable for battery-powered applications such as small handheld meters and testers.
  • Industrial Control: Controls basic industrial processes and equipment, such as simple motor controls.

Features:

  • 8-bit RISC Architecture: Provides efficient instruction execution for enhanced performance.
  • Flash Memory: Offers programmable storage for firmware and application code, allowing for easy updates and customization.
  • RAM: Includes memory for temporary data storage and program execution.
  • I/O Ports: Facilitates interfacing with external devices, sensors, and actuators.
  • Timers/Counters: Allows precise timing control and counting for various applications.
  • Interrupt Controller: Manages interrupt requests from multiple sources, providing real-time response to events.
  • Low-Voltage Reset (LVR): Protects the microcontroller from operating at low voltage levels, ensuring stable operation.
  • Watchdog Timer (WDT): Prevents the microcontroller from getting stuck in an infinite loop, enhancing reliability.
  • Multiple Oscillator Options: Offers flexibility in selecting the clock source, optimizing power consumption and performance.

Benefits:

  • Cost-Effective: Provides an affordable solution for various applications without compromising performance.
  • Low Power Consumption: Ideal for battery-powered devices, extending battery life.
  • Easy to Program: Supports commonly used programming languages and development tools.
  • Flexible I/O: Adaptable to a wide range of application needs.
  • High Reliability: Designed to withstand demanding operating conditions.

The HT68F04C is a highly versatile microcontroller suitable for diverse applications where cost-effectiveness, low power consumption, and reliable performance are essential. Its robust features and ease of integration make it a popular choice for both hobbyists and professional engineers. It is particularly well-suited for applications that require a simple, reliable microcontroller solution.

You May Also Be Interested in

Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Sierra Wireless
Need more? Email Us
Hanrun
Lowest to $0.9938
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess