EN
  • EN
  • DE

HT68F03C

Part No HT68F03C
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968730-HT68F03C
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT68F03C CAD Model

Description

The HT68F03C is an Enhanced A/D Flash Type 8-Bit MCU manufactured by Holtek. It is an 8-bit microcontroller with a built-in Analog-to-Digital Converter (ADC) and Flash memory for program storage. 'Enhanced' typically refers to improved features or performance compared to previous generations.

Applications:

  • Consumer electronics
  • Home appliances
  • Industrial control
  • Security systems
  • Medical devices
  • Sensor applications

Features:

  • 8-bit Microcontroller
  • Flash Memory
  • A/D Converter (ADC)
  • Timers/Counters
  • PWM (Pulse Width Modulation)
  • UART (Universal Asynchronous Receiver/Transmitter)
  • SPI (Serial Peripheral Interface)
  • I/O Ports
  • Low Power Consumption

Benefits:

  • Provides a versatile platform for various embedded applications
  • Allows for flexible program storage and updates
  • Enables analog signal acquisition and processing
  • Facilitates precise timing and control
  • Allows for generating PWM signals for motor control or dimming
  • Supports serial communication with other devices
  • Offers flexible interfacing with external hardware
  • Extends battery life in portable devices

Technical Specifications:

Based on the part number HT68F03C and typical Holtek 8-bit MCU specifications, it is likely to feature:

  • CPU: 8-bit Holtek MCU Core
  • Program Memory: Flash Memory (Consult datasheet for size - e.g., 1K, 2K, 4K Bytes)
  • Data Memory: SRAM (Consult datasheet for size)
  • A/D Converter: 10-bit or 12-bit resolution, multiple channels
  • I/O Pins: Multiple general-purpose I/O pins with interrupt capability
  • Timers: Multiple Timers/Counters with various operating modes
  • Communication Interfaces: UART, SPI
  • Operating Voltage: 2.2V to 5.5V
  • Operating Frequency: Up to 20MHz
  • Package: Various packages available (e.g., DIP, SOP, QFN)

The HT68F03C microcontroller is a versatile choice for a wide range of embedded applications requiring analog signal processing and communication capabilities. Always consult the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4903 $51.4815
250+ $0.4023 $100.5750
385+ $0.3897 $150.0345
535+ $0.3772 $201.8020
690+ $0.3646 $251.5740
920+ $0.3269 $300.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess