EN
  • EN
  • DE

HI-1573PSI

Part No HI-1573PSI
Manufacturer Holt Integrated Circuits Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V Monolithic Dual Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Holt Integrated Circuits Inc.
Win Source Part Number 1180438-HI-1573PSI
Manufacturer Homepage www.holtic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HI-1573PSI CAD Model

Description

The HI-1573PSI is a MIL-STD-1553 transceiver manufactured by Holt Integrated Circuits Inc. It is designed to meet the requirements of the MIL-STD-1553 standard, which is a military standard defining a serial data bus used for communication between avionics subsystems in aircraft and other military vehicles.

Applications:

  • Avionics Systems: Used in military and commercial aircraft for communication between various avionics subsystems, such as flight control, navigation, and radar systems.
  • Military Vehicles: Employed in ground vehicles and naval vessels for communication between onboard systems, such as fire control, navigation, and communication systems.
  • Industrial Control Systems: Utilized in industrial applications requiring reliable and deterministic communication in harsh environments.
  • Aerospace Systems: Found in various aerospace applications for data communication and control.

Features:

  • MIL-STD-1553 Compliant: Meets the requirements of the MIL-STD-1553 standard for serial data bus communication.
  • Dual Transceiver: Contains two independent transceivers, allowing for redundant communication paths.
  • Low Power Consumption: Designed for low power operation, minimizing power dissipation in embedded systems.
  • Transformer Isolation: Provides transformer isolation to protect against ground loops and voltage transients.
  • Built-in Filters: Includes built-in filters to improve signal quality and reduce noise.

Benefits:

  • Reliable Communication: Ensures reliable and deterministic communication in harsh environments.
  • Redundant Operation: Dual transceivers provide redundant communication paths, improving system availability.
  • Reduced Power Consumption: Low power consumption minimizes power dissipation, extending battery life in portable applications.
  • Enhanced System Protection: Transformer isolation protects against ground loops and voltage transients.
  • Improved Signal Quality: Built-in filters improve signal quality and reduce noise, enhancing communication performance.

Additional Details:

The HI-1573PSI typically operates from a single 5V supply. It is available in a variety of package options, including ceramic and plastic packages. The device includes features such as short-circuit protection and thermal shutdown. Refer to the Holt Integrated Circuits datasheet for detailed specifications, application notes, and performance characteristics.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,786 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess