EN
  • EN
  • DE

CNY17-4S-TA1

Part No CNY17-4S-TA1
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5KV TRANS W/BASE 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 160% @ 10mA
Maximum DC Current Transfer Ratio 320% @ 10mA
Rise and Fall Time 5μs, 5μs
Input Type DC
Maximum Output Voltage 70V
Channel Output Current 150mA
Forward Voltage 1.45V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 080001-CNY17-4S-TA1
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Communications & Networking
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian CNY17-4S-TA1 CAD Model

Description

Description

The CNY17-4S-TA1 is a versatile optocoupler featuring a phototransistor output. It offers robust isolation capabilities suited for applications needing precise electronic signal transfer and protection against electrical noise.

Applications

  • Computer peripheral interface
  • Low power circuits
  • Home appliance control systems
  • Telecommunications

Features and Benefits

  • High CTR (Current Transfer Ratio): Offers efficiency in using input signal power.
  • Compatible with TTL logic: Provides ease of use with most logic families.
  • Durability under various temperatures: Ensures long-lasting performance.
  • Compact package: Facilitates installation in space-constrained designs.

With its impressive isolation characteristics and signal integrity, the CNY17-4S-TA1 is perfect for safeguarding sensitive components in noisy environments.

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess