EN
  • EN
  • DE

TMCMB1E225MTR

Part No TMCMB1E225MTR
Manufacturer Hitachi, Ltd
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840662-TMCMB1E225MTR
Ultra Librarian 3D Model Ultra Librarian TMCMB1E225MTR CAD Model

Description

The TMCMB1E225MTR is a multilayer ceramic capacitor (MLCC) manufactured by Hitachi, Ltd. MLCCs are ubiquitous passive components used for decoupling, bypassing, filtering, and energy storage in electronic circuits. They are known for their small size, high reliability, and excellent performance across a broad frequency range.

Applications:

  • Decoupling: Providing a local energy source for integrated circuits (ICs) to suppress voltage fluctuations caused by switching noise.
  • Bypassing: Shunting high-frequency noise to ground, preventing it from propagating through the circuit.
  • Filtering: Smoothing out voltage or current signals by attenuating unwanted frequency components.
  • Timing Circuits: In oscillators and other timing-sensitive applications.
  • Energy Storage: Providing a small amount of energy storage for short-term power interruptions.

Features:

  • Multilayer Construction: Consists of multiple layers of ceramic dielectric material separated by metal electrodes.
  • High Capacitance: Provides a relatively large capacitance value in a small package. The 225 in the part number likely refers to 2.2uF capacitance value.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves high-frequency performance.
  • Low Equivalent Series Inductance (ESL): Reduces unwanted inductive effects at high frequencies.
  • Small Size: Enables compact circuit designs.
  • High Reliability: Provides stable performance over a wide range of operating conditions.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).

Benefits:

  • Improved Noise Immunity: Decoupling and bypassing reduce noise and improve the stability of electronic circuits.
  • Enhanced Signal Integrity: Filtering removes unwanted frequency components, improving signal quality.
  • Reduced Power Losses: Low ESR minimizes power dissipation, improving efficiency.
  • Compact Circuit Designs: Small size allows for high-density circuit layouts.
  • Increased Reliability: Stable performance ensures consistent operation over time.
  • Simplified Assembly: SMT design facilitates automated assembly, reducing manufacturing costs.

Additional Details:

The 'MTR' suffix likely indicates the packaging type (e.g., tape and reel) for automated assembly. The TMCMB1E225MTR is likely a Class 2 ceramic capacitor, meaning its capacitance can vary with temperature and voltage. Refer to the Hitachi datasheet for detailed specifications, including voltage rating, temperature coefficient, and other performance characteristics. The '1E' portion of the part number likely relates to the voltage rating of the component.

You May Also Be Interested in

Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess