EN
  • EN
  • DE

SLF-S080AB-CS

Part No SLF-S080AB-CS
Manufacturer Hitachi, Ltd
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 325971-SLF-S080AB-CS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF-S080AB-CS CAD Model

Description

The SLF-S080AB-CS is a series of common mode choke coils manufactured by Hitachi. These chokes are designed to suppress common mode noise in various electronic circuits. Common mode noise can interfere with the proper operation of electronic devices and cause electromagnetic interference (EMI). These chokes provide an effective solution for reducing this noise and improving the overall performance and reliability of the system.

Applications

  • USB interfaces
  • HDMI interfaces
  • LVDS interfaces
  • Power lines
  • Signal lines

Features

  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • Excellent noise suppression characteristics
  • Surface mountable

Benefits

  • Effective suppression of common mode noise
  • Reduced electromagnetic interference (EMI)
  • Improved signal integrity
  • Enhanced system reliability
  • Simplified circuit design

Technical Specifications

The SLF-S080AB-CS series is characterized by its high common mode impedance over a broad frequency range. The differential mode impedance is kept low to minimize signal distortion. The specific impedance values, current rating, and package size can be found in the Hitachi datasheet. These chokes are typically available in small surface-mount packages for easy integration into electronic circuits. They are designed to meet industry standards for safety and performance.

These common mode chokes are widely used in various electronic devices to ensure compliance with EMC regulations and to improve the overall performance of the system.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess