EN
  • EN
  • DE

HN58C256P-20

Part No HN58C256P-20
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063304-HN58C256P-20
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HN58C256P-20 CAD Model

Description

The HN58C256P-20 is a 262,144-bit (32,768 words x 8 bits) CMOS static RAM (SRAM) manufactured by Hitachi. This memory device is designed for applications needing fast data access and low power consumption. It features an access time of 200 ns and operates on a single 5V power supply.

Applications

  • Cache Memory: Utilized as cache memory in microprocessor-based systems to speed up data access.
  • Buffer Memory: Used as temporary buffer storage in data acquisition and signal processing systems.
  • Industrial Control Systems: Employed in industrial automation equipment for storing real-time data and parameters.
  • Embedded Systems: Integrated into various embedded systems requiring high-speed data storage.
  • Data Loggers: Used in data logging equipment to store sampled data temporarily.

Features

  • High-Speed Access: Features an access time of 200 ns, allowing for fast data retrieval and processing.
  • Low Power Consumption: CMOS technology ensures minimal power consumption, suitable for battery-operated devices.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  • TTL Compatible Inputs/Outputs: Compatible with standard TTL logic levels, simplifying integration with other components.
  • 256Kbit Storage Capacity: Provides a storage capacity of 256 Kbits (32KB).

Benefits

  • Improved System Performance: Fast access time helps improve the overall system performance by reducing memory access latency.
  • Extended Battery Life: Low power consumption extends the operating life of battery-powered devices.
  • Simplified System Design: Single power supply requirement simplifies system integration and reduces BOM cost.
  • Reliable Data Storage: CMOS technology provides high reliability and data integrity.
  • Cost-Effective Solution: Offers a cost-effective solution for applications needing high-speed memory.

Additional Details

The HN58C256P-20 comes in a 28-pin DIP package. It has chip enable (CE) and output enable (OE) control pins for easy interfacing with microprocessors and other digital systems. The HN58C256P-20 SRAM is suitable for applications that demand fast data access, low power consumption, and reliable data storage, making it versatile for a range of electronic devices. Although an older component, its specifications illustrate the requirements of SRAM in digital systems. This component offers a good balance between speed, size, and power consumption in many embedded and industrial applications where quick data retrieval is crucial.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3130 $57.9390
8+ $15.8466 $126.7728
12+ $15.3515 $184.2180
16+ $14.8562 $237.6992
21+ $14.3610 $301.5810
27+ $12.8754 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess