EN
  • EN
  • DE

HN28F4001FP15

Part No HN28F4001FP15
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063293-HN28F4001FP15
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HN28F4001FP15 CAD Model

Description

The HN28F4001FP15 is a 4Mbit (512K x 8) Flash Memory device manufactured by Hitachi. Flash memory is a type of non-volatile memory that can be electrically erased and reprogrammed. The "FP" likely denotes the package type, and "15" may indicate an access time of 150ns or a similar performance characteristic.

Applications

  • Embedded Systems: Used to store firmware, boot code, and data in embedded systems.
  • Industrial Control Systems: Implemented in industrial controllers for storing program logic and configuration settings.
  • Consumer Electronics: Found in devices such as digital cameras, MP3 players, and other portable devices.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing operating systems and configuration files.
  • Automotive Electronics: Integrated into automotive systems for storing engine control unit (ECU) software and other critical data.

Features

  • 4Mbit Capacity: Provides 4 megabits (512 kilobytes) of non-volatile memory storage.
  • Electrically Erasable: Can be erased and reprogrammed electrically, without the need for UV light.
  • Fast Access Time: Offers a relatively fast access time, likely around 150ns (nanoseconds).
  • Single 5V Power Supply: Operates on a single 5-volt power supply.
  • Page Mode Operation: Supports page mode operation for faster data transfer.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Programmable: Allows for updates and modifications to the stored data without removing the chip from the circuit board.
  • Fast Read and Write Times: Enables quick access to stored data and efficient data updates.
  • Compact Size: Small form factor for integration into space-constrained applications.
  • Reliable Data Storage: Offers reliable data storage in a variety of operating conditions.

Additional Details

The HN28F4001FP15 is typically packaged in a plastic DIP (Dual In-line Package) or a surface mount package such as a TSOP (Thin Small Outline Package). The erase and programming operations are controlled by specific voltage levels applied to the chip's control pins. Flash memory devices offer significant advantages over EPROMs, including in-system programmability, faster erase times, and higher density.

Flash memory technology has become ubiquitous in modern electronics, replacing older memory technologies in many applications due to its versatility and performance. It is important to consult the manufacturer's datasheet for detailed specifications and programming instructions.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess