EN
  • EN
  • DE

HN27C4000G-10

Part No HN27C4000G-10
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1023001-HN27C4000G-10
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HN27C4000G-10 CAD Model

Description

The HN27C4000G-10 is a high-speed, 4,194,304-bit (4Mbit) electrically programmable read-only memory (EPROM) manufactured by Hitachi. Organized as 524,288 words by 8 bits, it provides non-volatile storage for a wide range of applications.

Applications

  • Firmware Storage: Ideal for storing firmware in embedded systems.
  • Program Memory: Used as program memory in microcontrollers and microprocessors.
  • Data Storage: Suitable for storing configuration data and parameters.
  • Industrial Control: Employed in industrial automation equipment for storing control algorithms and settings.
  • Telecommunications: Utilized in telecommunications devices for storing network parameters.

Features

  • High-Speed Access: Offers a fast access time of 100 ns, enabling rapid data retrieval.
  • Electrically Programmable: Programmable via industry-standard EPROM programmers.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring data integrity.
  • 4Mbit Storage Capacity: Provides substantial storage capacity for large programs and data sets.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  • TTL Compatible Inputs/Outputs: Compatible with standard TTL logic levels for easy integration.

Benefits

  • Enhanced System Performance: Fast access time allows for quick execution of stored programs and algorithms.
  • Reliable Data Storage: Non-volatile memory ensures data is retained even in the event of power loss.
  • Simplified Programming: Electrically programmable, allowing for easy updates and revisions.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile storage requirements.
  • Easy Integration: TTL compatibility simplifies integration with other system components.

Additional Details

The HN27C4000G-10 is available in a 32-pin DIP package. It requires a programming voltage (VPP) for programming. The device is designed for applications that require reliable, non-volatile storage with fast access times. The HN27C4000G-10 offers a robust solution for storing firmware, program code, and configuration data in various electronic systems. Its large storage capacity and high speed make it suitable for demanding applications. Programming is typically accomplished using an EPROM programmer, and data retention is guaranteed for extended periods. This component provides a blend of speed, capacity and non-volatility necessary for a variety of legacy and specialized applications.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess