EN
  • EN
  • DE

HM74LS175

Part No HM74LS175
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063170-HM74LS175
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM74LS175 CAD Model

Description

The HM74LS175 is a high-speed quad D flip-flop with clear and complementary outputs, manufactured by Hitachi. This integrated circuit is commonly used in digital logic circuits for temporary data storage and manipulation.

Applications

  • Shift Registers: Used as building blocks for shift registers in data communication systems.
  • Counters: Employed in the design of synchronous and asynchronous counters.
  • Memory Buffers: Utilized as temporary storage elements in memory systems.
  • Data Latches: Incorporated into data latches for capturing and holding data.
  • Control Circuits: Found in various control circuits for sequencing and timing operations.

Features

  • Quad D Flip-Flops: Contains four independent D-type flip-flops in a single package.
  • Common Clear Input: Features a common clear input (CLR) that resets all flip-flops simultaneously.
  • Complementary Outputs: Provides both Q and Q\ outputs for each flip-flop, offering greater design flexibility.
  • High-Speed Operation: Operates at high clock frequencies, ensuring fast data processing.
  • TTL Compatibility: TTL compatible inputs and outputs allow easy interfacing with other TTL logic devices.
  • Low Power Consumption: Part of the low-power Schottky (LS) family, offering reduced power consumption compared to standard TTL devices.

Benefits

  • Versatile Functionality: Suitable for a wide range of digital logic applications due to its quad flip-flop configuration and complementary outputs.
  • Simplified Circuit Design: Reduces component count and simplifies circuit layout.
  • Improved System Performance: High-speed operation enhances the overall performance of digital systems.
  • Reduced Power Consumption: Low power consumption minimizes energy usage and heat dissipation.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The HM74LS175 operates on a 5V power supply and is typically available in a 16-pin DIP (Dual In-Line Package). The flip-flops are positive-edge triggered, meaning the output changes on the rising edge of the clock signal. The clear input is active-low, meaning a low signal on the CLR input resets all flip-flops. This device is widely used in digital electronics education and prototyping due to its ease of use and versatile functionality. The LS series designation indicates the use of Schottky transistors, which reduce propagation delay and improve switching speed compared to standard TTL devices.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess