EN
  • EN
  • DE

HM628512LFP-5SL

Part No HM628512LFP-5SL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063148-HM628512LFP-5SL
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM628512LFP-5SL CAD Model

Description

The HM628512LFP-5SL is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Hitachi, Ltd. Organized as 512K x 8 bits, this memory chip offers a large storage capacity with fast access times. The 'LFP' likely signifies a specific package type (e.g., TSOP - Thin Small Outline Package) and low-power characteristics, while '-5SL' indicates a particular speed grade (5ns access time) and possibly a lead-free finish. Because it's an SRAM, the HM628512LFP-5SL retains data as long as power is supplied, without needing to refresh.

Applications:

  • Embedded Systems: Used as main memory or cache memory in embedded systems requiring substantial memory capacity and fast access.
  • High-Performance Computing: Employed in computing applications requiring rapid data storage and retrieval.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for storing routing tables and buffering data.
  • Graphics Processing: Utilized in graphics cards and display systems for storing frame buffers and textures.
  • Industrial Control Systems: Found in PLCs (Programmable Logic Controllers) and other industrial automation equipment.

Features:

  • High Speed: 5ns access time ensures rapid data access and processing.
  • Low Power Consumption: Reduces energy usage, making it suitable for energy-efficient systems and prolonging battery life in portable devices.
  • 512K x 8-bit Organization: Provides a large storage capacity of 512 kilobytes, organized as 8-bit words.
  • CMOS Technology: Ensures high performance with minimal power dissipation.
  • TTL Compatible Inputs/Outputs: Allows easy interfacing with standard TTL logic circuits.

Benefits:

  • Improved System Performance: Fast access times enhance the overall speed and responsiveness of systems.
  • Reduced Power Requirements: Low power consumption reduces energy costs and extends battery life in portable applications.
  • Simplified System Design: Static operation simplifies memory control and reduces system integration complexity.
  • Easy Integration: TTL compatibility simplifies integration with existing logic circuits and microcontrollers.
  • Large Memory Capacity: Provides ample storage for applications requiring substantial memory resources.

The HM628512LFP-5SL typically operates on a single 3.3V or 5V power supply. It often comes in a TSOP (Thin Small Outline Package) format, facilitating high-density mounting on printed circuit boards. Its operating temperature range is generally from -40°C to +85°C, making it suitable for a broad range of environments. This memory chip's combination of speed, low power, and large capacity makes it an excellent choice for memory-intensive applications.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess