EN
  • EN
  • DE

HM628128BLP8SL

Part No HM628128BLP8SL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063138-HM628128BLP8SL
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM628128BLP8SL CAD Model

Description

The HM628128BLP8SL is a low-power static RAM (SRAM) manufactured by Hitachi, Ltd. It's a 128K x 8-bit memory chip designed for applications requiring both low power consumption and moderate memory capacity. The 'BLP' designation typically signifies a low-power version, while 'SL' usually denotes a specific packaging or speed grade. This SRAM retains data as long as power is supplied, eliminating the need for refresh cycles.

Applications:

  • Embedded Systems: Used as main memory or cache memory in embedded control systems.
  • Portable Devices: Employed in battery-powered devices such as handheld computers, barcode scanners, and portable medical equipment.
  • Data Logging: Suitable for data logging applications that require non-volatile storage of data over extended periods.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control devices.
  • Instrumentation: Incorporated into test and measurement equipment for storing calibration data and measurement results.

Features:

  • Low Power Consumption: Designed to minimize energy usage, extending battery life in portable devices.
  • 128K x 8-bit Organization: Offers a storage capacity of 128 kilobytes, organized as 8-bit words.
  • Static Operation: Eliminates the need for refresh cycles, simplifying memory control.
  • TTL Compatible Inputs/Outputs: Allows direct interfacing with standard TTL logic circuits.
  • Wide Operating Voltage Range: Usually operates over a range of supply voltages, enhancing flexibility in system design.

Benefits:

  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Simplified System Design: Static operation reduces the complexity of memory control and system integration.
  • High Reliability: Robust design ensures reliable data storage and retrieval.
  • Easy Integration: TTL compatible inputs and outputs facilitate easy integration with existing logic circuits.
  • Cost-Effective Solution: Provides a balance between performance, capacity, and cost.

The HM628128BLP8SL typically operates on a single 5V or 3.3V power supply. It's often available in SOP (Small Outline Package) or TSOP (Thin Small Outline Package) formats, which allows for higher density mounting on printed circuit boards. The operating temperature range is usually from -40°C to +85°C, making it suitable for industrial environments. Its combination of low power and moderate capacity makes it a popular choice for various memory applications in embedded systems and portable devices.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess