EN
  • EN
  • DE

HM624256ALP-35

Part No HM624256ALP-35
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015042-HM624256ALP-35
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM624256ALP-35 CAD Model

Description

The HM624256ALP-35 is a 256K x 16-bit static RAM (SRAM) manufactured by Hitachi. It's designed for applications where low power consumption and relatively fast access times are required. This SRAM is commonly used in embedded systems, portable devices, and other applications where memory retention and quick data access are important.

Applications:

  • Embedded systems requiring SRAM
  • Portable devices such as handheld computers and data loggers
  • Cache memory for slower microprocessors
  • Industrial control equipment
  • Telecommunications equipment

Features:

  • Organization: 256K x 16-bit
  • Access Time: 35ns
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Operating Voltage: Typically operates at 5V.
  • TTL-Compatible Inputs/Outputs: Enables easy interfacing with standard logic circuits.
  • Package: Available in various packages including DIP (Dual In-line Package) and SOJ (Small Outline J-lead).

Benefits:

  • Fast Access Time: Provides quick data retrieval, enhancing system performance.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Easy Integration: TTL compatibility simplifies interfacing with other system components.
  • Reliable Data Retention: Ensures data integrity, even during power fluctuations.
  • Versatile Applications: Suitable for a wide range of memory-intensive applications.

Additional Details:

The HM624256ALP-35 is a reliable and efficient SRAM solution for various applications. Its 35ns access time provides a good balance between speed and power consumption. It's commonly used in applications where data must be quickly accessed and retained. The device’s TTL-compatible inputs and outputs make it relatively straightforward to integrate into existing digital systems. The specific package type may vary depending on the application and manufacturing requirements. Further research into the datasheet would reveal temperature ratings and other key operating parameters.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess