EN
  • EN
  • DE

HM62256AP-10

Part No HM62256AP-10
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063114-HM62256AP-10
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM62256AP-10 CAD Model

Description

The HM62256AP-10 is a 32,768-word x 8-bit high-speed Static RAM (SRAM) manufactured by Hitachi. This SRAM is known for its fast access time and low power consumption, making it suitable for a wide range of memory applications.

Applications

  • Microprocessor Systems: Used as cache memory or main memory in microprocessor-based systems.
  • Embedded Systems: Employed in embedded systems requiring fast and reliable memory.
  • Digital Signal Processing (DSP): Utilized in DSP applications for high-speed data storage and retrieval.
  • Industrial Control Systems: Incorporated into industrial control systems for data logging and program storage.
  • Networking Equipment: Found in routers, switches, and other networking devices as buffer memory.

Features

  • High-Speed Access Time: Offers a fast access time of 10ns, enabling quick data retrieval and storage.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: TTL compatible I/O ensures easy interfacing with other digital circuits.
  • 32,768-Word x 8-Bit Organization: Provides a memory capacity of 32KB, organized as 32,768 words of 8 bits each.
  • Three-State Output: Features a three-state output for easy memory expansion.

Benefits

  • Improved System Performance: Fast access time enhances the overall performance of systems by reducing memory access delays.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices and reduces overall system power requirements.
  • Simplified System Design: Single 5V power supply and TTL compatibility simplify the design and integration process.
  • Increased Reliability: High-quality manufacturing ensures reliable operation in demanding environments.
  • Cost-Effective Solution: Provides a cost-effective memory solution for various applications.

Additional Details

The HM62256AP-10 utilizes CMOS technology, contributing to its low power consumption and high speed. It is available in a standard DIP (Dual In-Line Package), facilitating easy installation and replacement. The device's operating temperature range typically spans from 0°C to 70°C, making it suitable for commercial applications. The SRAM offers asynchronous operation, further simplifying its integration into various systems. Its robust design and reliable performance make it a popular choice for memory applications requiring speed and efficiency.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess