EN
  • EN
  • DE

HM6207LP-45

Part No HM6207LP-45
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063109-HM6207LP-45
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM6207LP-45 CAD Model

Description

The HM6207LP-45 is a low-power CMOS static RAM (SRAM) manufactured by Hitachi, Ltd. This memory chip, organized as 64K x 1 bit, is designed for applications where low power consumption is a critical requirement. The '-45' suffix indicates an access time of approximately 45ns, providing a balance between speed and power efficiency. Its static nature means data is retained as long as power is supplied, without the need for refreshing.

Applications:

  • Portable Electronics: Used in devices such as handheld gaming consoles, PDAs, and other battery-operated equipment.
  • Medical Devices: Employed in portable medical instruments where low power consumption and reliability are crucial.
  • Data Loggers: Provides temporary storage for data in logging applications that require long-term operation on batteries.
  • Industrial Control: Utilized in industrial automation equipment for storing configuration settings and operational data.
  • Embedded Systems: Integrated into various embedded systems where memory requirements are moderate and power conservation is important.

Features:

  • Low Power Consumption: Minimizes energy usage, extending battery life in portable applications.
  • 45ns Access Time: Offers a balance between speed and power efficiency.
  • CMOS Technology: Ensures high performance with minimal power dissipation.
  • 64K x 1-bit Organization: Provides a storage capacity of 64 kilobits arranged in a single-bit format.
  • TTL Compatible Inputs/Outputs: Allows easy interfacing with standard TTL logic circuits.

Benefits:

  • Extended Battery Life: Low power consumption is essential for prolonging the operational time of battery-powered devices.
  • Reduced Heat Dissipation: CMOS technology minimizes heat generation, improving system reliability.
  • Easy Integration: TTL compatibility simplifies integration with existing logic circuits and microcontrollers.
  • Reliable Data Storage: Static operation ensures reliable data retention without the need for refresh cycles.
  • Cost-Effective Solution: Provides a balance between performance and cost, making it a suitable choice for various applications.

The HM6207LP-45 operates on a single 5V power supply. It is typically available in DIP (Dual In-line Package) or SOP (Small Outline Package), which simplifies mounting on printed circuit boards. Its operating temperature range usually spans from -40°C to +85°C, allowing it to function effectively in a variety of environmental conditions. The combination of low power, reasonable speed, and ease of integration makes it a versatile memory solution.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess