EN
  • EN
  • DE

HM5212805DTD-A60

Part No HM5212805DTD-A60
Manufacturer Hitachi, Ltd
Catalog SD
Description SD 16Mx8-A6 PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945263-HM5212805DTD-A60
Series *
Ultra Librarian 3D Model Ultra Librarian HM5212805DTD-A60 CAD Model

Description

The Hitachi HM5212805DTD-A60 is a high-speed, low-power synchronous dynamic random-access memory (SDRAM) chip. It is designed for use in various applications requiring substantial memory capacity and fast data access.

Applications

  • Personal Computers: As main memory or graphics memory in desktop and laptop computers.
  • Workstations: In professional workstations needing high memory bandwidth for demanding applications.
  • Networking Equipment: In routers, switches, and other networking devices for buffering and processing data.
  • Embedded Systems: In high-performance embedded systems requiring significant memory resources.
  • Gaming Consoles: As main memory or graphics memory in gaming consoles.

Features

  • Capacity: 128Mbit (16M x 8) memory organization.
  • Data Rate: High data transfer rates suitable for demanding applications.
  • Synchronous Operation: Operates synchronously with the system clock for efficient data transfer.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.
  • Double Data Rate (DDR): Transfers data on both rising and falling edges of the clock signal.
  • Clock frequency: High clock frequency for fast data access.
  • Package Type: TSOP (Thin Small Outline Package) for space-saving design.

Benefits

  • Increased System Performance: Provides fast data access, improving overall system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • High Capacity: Large memory capacity allows for handling large datasets and complex applications.
  • Reliable Operation: Hitachi's reputation for quality ensures reliable operation in demanding environments.
  • Simplified System Design: Synchronous operation simplifies memory controller design and improves system timing.

Technical Specifications

The HM5212805DTD-A60 operates with a 3.3V power supply and supports various timing parameters to optimize performance. It is designed to meet JEDEC standards for SDRAM devices, ensuring compatibility with a wide range of memory controllers and systems. The operating temperature range is typically from 0°C to 70°C. The specific timings and refresh rates can vary depending on the exact speed grade of the part.

You May Also Be Interested in

Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 16Mx16
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess