EN
  • EN
  • DE

DSA6331JL2CB-048.0000TVAO

Part No DSA6331JL2CB-048.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 48 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA63XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 48 MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337355-DSA6331JL2CB-048.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6331JL2CB-048.0000TVAO CAD Model

Description

Microchip Technology's DSA6331JL2CB-048.0000TVAO Product Overview

The DSA6331JL2CB-048.0000TVAO is a state-of-the-art timing solution manufactured by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of frequency control and timing devices, which are designed to meet the rigorous demands of modern electronic systems.

At the heart of the DSA6331JL2CB-048.0000TVAO is a precision crystal oscillator that provides a stable and accurate clock signal essential for synchronizing operations in digital systems. The device boasts a frequency of 48.0000 MHz, offering the precision required for high-speed communication protocols, data processing, and reliable system performance.

Key Features and Benefits

  • High Frequency Stability: The oscillator is engineered to maintain a stable frequency output, ensuring consistent performance even under varying environmental conditions.
  • Low Power Consumption: Designed for efficiency, this product consumes minimal power, making it ideal for battery-powered applications and energy-sensitive projects.
  • Compact Surface Mount Package: The DSA6331JL2CB-048.0000TVAO comes in a small surface mount package, allowing for easy integration into space-constrained designs without sacrificing performance.
  • Wide Operating Temperature Range: This device operates reliably across a broad temperature range, making it suitable for use in diverse applications, from industrial to consumer electronics.

Whether you're developing sophisticated telecommunications equipment, precision instrumentation, or high-performance computing hardware, the DSA6331JL2CB-048.0000TVAO provides the reliable timing solution you need to power your innovation. Its robust design and manufacturing quality ensure that it can meet the strictest standards for stability and longevity, which is why it's a trusted component in critical applications across various industries.

With Microchip Technology's commitment to excellence and support, the DSA6331JL2CB-048.0000TVAO is more than just a component; it's a building block for the future of technology, enabling designers and engineers to create systems that are more capable, efficient, and reliable.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess