EN
  • EN
  • DE

DS2704G+T&R

Part No DS2704G+T&R
Manufacturer Maxim Integrated
Catalog EEPROM
Description IC EEPROM 1.25KBIT 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1.25Kb (32 Bytes x 5 pages)
Access Time 2μs
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Win Source Part Number 123043-DS2704G+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2704G+T&R CAD Model

Description

Maxim Integrated DS2704G+T&R Battery Fuel Gauge IC

The DS2704G+T&R from Maxim Integrated is a sophisticated battery fuel gauge integrated circuit (IC) designed to provide precise battery monitoring and management for single-cell rechargeable lithium-ion (Li+) batteries. This high-performance IC is ideal for portable devices where accurate battery status is crucial, including smartphones, laptops, digital cameras, and other handheld electronics.

The DS2704G+T&R offers an array of features that make it a versatile and efficient solution for battery management. Its ability to track battery capacity with high accuracy is one of its standout features. The IC utilizes Maxim's patented technology to measure parameters such as voltage, temperature, and charge/discharge currents, enabling it to calculate the remaining battery capacity and predict the remaining battery runtime, enhancing user experience by providing reliable battery status information.

This IC also supports secure authentication, a critical feature for devices where protection against counterfeit batteries is necessary. The DS2704G+T&R includes a unique ID that can be used to authenticate a battery pack's origin, ensuring that only genuine batteries are used with the device, thereby preserving device safety and performance.

Designed with ease of integration in mind, the DS2704G+T&R comes in a compact, surface-mount package, making it suitable for space-constrained applications. Its tape and reel (T&R) packaging option facilitates automated assembly processes, thus streamlining production and reducing manufacturing costs.

With its robust protection features, the DS2704G+T&R safeguards against conditions that may harm the battery, such as overcharge, over-discharge, short-circuit, and over-temperature scenarios. This not only prolongs the life of the battery but also ensures the safety of the end-user and the device itself.

In summary, the DS2704G+T&R from Maxim Integrated is a comprehensive battery fuel gauge solution that combines accurate battery monitoring with secure authentication and protection features. Its compact form factor and ease of integration make it an excellent choice for designers looking to enhance the battery management system of their portable electronic devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6789 $68.0367
7+ $18.6084 $130.2588
10+ $18.0269 $180.2690
14+ $17.4454 $244.2356
18+ $16.8638 $303.5484
23+ $15.1193 $347.7439
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess