EN
  • EN
  • DE

HM48128P-2

Part No HM48128P-2
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063037-HM48128P-2
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM48128P-2 CAD Model

Description

The HM48128P-2 is a static random-access memory (SRAM) chip manufactured by Hitachi, Ltd. It is designed for applications that require fast data access and low power consumption. SRAM is known for its speed and is commonly used in cache memory and other high-performance applications.

Applications

  • Cache memory
  • Embedded systems
  • Industrial control systems
  • Data acquisition systems
  • Digital signal processing (DSP)
  • Networking equipment

Features

  • High-speed access time: Enables fast data retrieval and storage.
  • Low power consumption: Reduces energy usage in battery-powered and energy-sensitive applications.
  • Static RAM (SRAM): Retains data as long as power is supplied, without the need for refreshing.
  • Wide operating voltage range: Provides flexibility in power supply options.
  • TTL compatible inputs and outputs: Facilitates easy interfacing with other digital logic circuits.

Benefits

  • Improved system performance: Fast access time enhances overall system speed.
  • Extended battery life: Low power consumption extends operational time in portable devices.
  • Simplified system design: Static RAM eliminates the need for refresh circuitry, simplifying design and reducing component count.
  • Versatile application: Suitable for a wide range of applications requiring fast and reliable memory.

Technical Specifications

The HM48128P-2 is typically organized as 128K x 8 bits. It features access times as low as 15 ns, depending on the specific variant. The operating voltage range is typically 5V ±10%. The device is packaged in a DIP (Dual In-Line Package), facilitating easy integration into through-hole PCBs. The operating temperature range generally spans from 0°C to +70°C, suitable for various industrial and consumer applications.

The memory chip's speed and low power consumption make it a valuable component in systems where performance and efficiency are critical. Its compatibility with TTL logic simplifies interfacing with other digital circuits.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess