EN
  • EN
  • DE

HL7851G

Part No HL7851G
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031633-HL7851G
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HL7851G CAD Model

Description

The HL7851G is a laser diode manufactured by Hitachi, Ltd. Laser diodes are semiconductor devices that emit coherent light, typically in the visible or infrared spectrum. The HL7851G is designed for applications requiring a focused and powerful beam of light, such as optical storage, laser pointers, barcode scanners, and industrial laser systems. It offers a specific wavelength and power output, optimized for precise and efficient performance.

Applications

  • Optical Storage: Used in CD and DVD drives for reading and writing data.
  • Laser Pointers: Employed in laser pointers for presentations and demonstrations.
  • Barcode Scanners: Integrated into barcode scanners for reading product codes.
  • Laser Rangefinders: Used in laser rangefinders for measuring distances.
  • Medical Equipment: Employed in medical laser systems for various procedures.
  • Industrial Laser Systems: Integrated into laser cutting, welding, and marking systems.

Features

  • Specific Wavelength: Emits light at a precise wavelength for optimal performance.
  • High Output Power: Provides a strong and focused beam of light.
  • Low Threshold Current: Requires minimal current to start lasing.
  • Stable Operation: Provides consistent and reliable performance.
  • Compact Size: Enables space-saving designs in electronic devices.
  • Long Lifespan: Offers a long operating life for extended use.

Benefits

  • Precise Performance: Delivers accurate and reliable results.
  • Efficient Operation: Minimizes power consumption.
  • Versatile Applications: Suitable for a wide range of laser-based systems.
  • Easy Integration: Simple to incorporate into existing designs.
  • Robust Design: Withstands harsh operating conditions.

Additional Details

The HL7851G's key specifications include its wavelength (typically in the red or infrared range), output power, threshold current, and operating voltage. The device typically comes in a hermetically sealed package to protect it from environmental factors. Proper heat sinking and current regulation are essential for ensuring stable and reliable operation. The specific values for these parameters can be found in the HL7851G datasheet. The datasheet also provides information on safety precautions and handling guidelines.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess