EN
  • EN
  • DE

HD74HC74FPER

Part No HD74HC74FPER
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062327-HD74HC74FPER
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC74FPER CAD Model

Description

The HD74HC74FPER is a dual D-type flip-flop with set and reset, manufactured by Hitachi. It consists of two independent D-type flip-flops, each with individual set and reset inputs. These flip-flops are positive-edge triggered and are designed for high-speed, low-power applications.

Applications:

  • Data Storage: Used to store data in digital systems.
  • Shift Registers: Employed in shift register applications for serial data transfer.
  • Counters: Utilized in counter circuits for counting events or pulses.
  • Control Systems: Used in control circuits to implement sequential logic.
  • Frequency Dividers: Can be configured as frequency dividers for clock signal manipulation.

Features:

  • Dual D-Type Flip-Flops: Contains two independent D-type flip-flops in a single package.
  • Set and Reset Inputs: Each flip-flop has individual set and reset inputs.
  • Positive-Edge Triggered: Flip-flops are triggered on the positive edge of the clock signal.
  • High Speed Operation: Offers fast switching speeds suitable for high-frequency applications.
  • Low Power Dissipation: Consumes minimal power, making it suitable for battery-powered devices.

Benefits:

  • Simplified Circuit Design: Reduces component count by providing two flip-flops in one IC.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Flexible Control: Set and reset inputs allow for versatile control of the flip-flop state.
  • Reliable Performance: High noise immunity ensures stable operation in noisy environments.
  • Versatile Functionality: The D-type flip-flop is a fundamental building block in digital electronics.

Additional Details:

The HD74HC74FPER operates over a temperature range of -40°C to +85°C. The input and output pins are protected against electrostatic discharge (ESD). The device requires a stable power supply voltage (typically 5V) for proper operation. It is essential to observe the maximum voltage and current ratings specified in the datasheet to prevent damage to the device. The propagation delay and setup time are important parameters to consider when designing high-speed circuits. Ensure proper decoupling capacitors are used to minimize noise and ensure stable operation. The device is commonly used in consumer electronics, industrial control systems, and automotive applications.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess