EN
  • EN
  • DE

HD74HC08FPTL

Part No HD74HC08FPTL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function AND
RoHS Non-Compliant
Win Source Part Number 984156-HD74HC08FPTL
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC08FPTL CAD Model

Description

The HD74HC08FPTL is a high-speed silicon gate CMOS device. It is a quadruple 2-input AND gate. It is fabricated with silicon gate CMOS technology to achieve operating speeds similar to equivalent LSTTL while maintaining the low power dissipation of standard CMOS integrated circuits. This device is well-suited for various logic applications requiring AND functionality.

Applications:

  • Logic Circuits: Used in digital systems where AND logic is required.
  • Signal Processing: Implemented in signal conditioning and processing circuits.
  • Data Selection: Employed in data selection and multiplexing applications.
  • Control Systems: Used in control circuits to implement logical AND conditions.
  • Computer Systems: Integrated into computer hardware for performing AND operations.

Features:

  • High Speed Operation: Offers fast switching speeds suitable for high-frequency digital applications.
  • Low Power Dissipation: Consumes minimal power, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically 2V to 6V.
  • CMOS Technology: Utilizes CMOS technology for improved noise immunity and lower power consumption.
  • Surface Mount Package: Available in a surface mount package for compact PCB designs.

Benefits:

  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Reliable Performance: High noise immunity ensures stable operation in noisy environments.
  • Compact Design: Surface mount package allows for smaller and denser circuit layouts.
  • Versatile Functionality: The AND gate is a fundamental logic function used in many digital circuits.
  • Easy to Integrate: Compatible with other CMOS and TTL devices for easy system integration.

Additional Details:

The HD74HC08FPTL operates over a temperature range of -40°C to +85°C. The input and output pins are protected against electrostatic discharge (ESD). The maximum input voltage should not exceed the supply voltage plus 0.5V to prevent damage to the device. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The device is commonly used in consumer electronics, industrial control systems, and automotive applications.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hewlett Packard
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess