The HD74BC245ATQEL is an octal bus transceiver with 3-state outputs manufactured by Hitachi. This device allows bidirectional data transfer between two buses. The direction of data flow is controlled by a direction control (DIR) input. The output enable (OE) input allows the outputs to be placed in a high-impedance state for isolating the buses.
Applications
- Data bus isolation
- Bidirectional data transfer between buses
- Memory interface
- Microprocessor systems
- Peripheral interfacing
Features
- Octal transceiver (8-bit)
- Bidirectional data flow
- 3-state outputs
- High-speed operation
- Low power consumption
Benefits
- Enhances data transfer efficiency between different bus systems.
- Provides isolation between buses to prevent loading issues.
- Simplifies interfacing between different voltage levels.
- Reduces signal propagation delay in high-speed applications.
- Improves system reliability and performance.
Additional Details
The HD74BC245ATQEL typically operates with a supply voltage of 5V. The device provides a high drive capability, enabling it to drive heavily loaded buses. The transceiver is designed with advanced BiCMOS technology to provide high speed and low power consumption. This device is commonly used in applications where bidirectional data flow and bus isolation are required.
The HD74BC245ATQEL is an essential component in any system where data needs to be reliably and efficiently transferred between different parts of a circuit, while maintaining signal integrity and minimizing power consumption. It is designed for a wide range of applications requiring high-performance data transmission.