EN
  • EN
  • DE

HD6417750RSH-4 F200V

Part No HD6417750RSH-4 F200V
Manufacturer Hitachi, Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFP
Manufacturer Hitachi, Ltd
Manufacturer Homepage www.renesas.com/eng
Win Source Part Number 753452-HD6417750RSH-4 F200V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD6417750RSH-4 F200V CAD Model

Description

The HD6417750RSH-4 F200V is a high-performance microcontroller unit (MCU) manufactured by Hitachi, Ltd. It is designed for embedded systems requiring substantial processing power, memory, and peripheral integration. The F200V likely indicates a specific clock speed or voltage variant of the HD6417750RSH-4 family.

Applications:

  • Automotive control systems (e.g., engine management, transmission control)
  • Industrial automation (e.g., robotics, programmable logic controllers (PLCs))
  • Consumer electronics (e.g., high-end audio equipment, advanced home appliances)
  • Networking equipment (e.g., routers, switches)
  • Medical devices (e.g., diagnostic equipment, patient monitoring systems)

Features:

  • High-performance CPU core
  • Large on-chip memory (RAM and Flash)
  • Extensive set of peripherals (e.g., timers, UARTs, SPI, I2C, ADC, DAC)
  • Flexible clocking options
  • Low power consumption modes
  • Multiple interrupt sources
  • On-chip debug interface

Benefits:

  • Enhanced System Performance: The high-performance CPU core enables the execution of complex algorithms and real-time processing.
  • Reduced System Cost: Integrated peripherals minimize the need for external components, reducing overall system cost and complexity.
  • Increased Design Flexibility: The extensive set of peripherals and flexible clocking options provide designers with a wide range of configuration possibilities.
  • Lower Power Consumption: Low power consumption modes extend battery life in portable applications and reduce overall energy consumption.
  • Simplified Debugging: The on-chip debug interface simplifies software development and debugging.

Additional Details:

Consult the official Hitachi datasheet for the HD6417750RSH-4 F200V for detailed specifications, including CPU core architecture, memory organization, peripheral details, operating voltage, temperature range, and pinout information. The MCU is typically packaged in a QFP or BGA for surface mount assembly. Programming and debugging are generally performed using dedicated tools and software development kits provided by Hitachi or third-party vendors.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess