EN
  • EN
  • DE

FW-12-05-G-D-395-100-A-P-TR

Part No FW-12-05-G-D-395-100-A-P-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description FLEXIBLE MICRO BOARD STACKING HE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Mfr Samtec Inc.
Series *
Package Tape & Reel
Product Status Active
Standard Package 225 pcs
Win Source Part Number 1060005-FW-12-05-G-D-395-100-A-P-TR
Ultra Librarian 3D Model Ultra Librarian FW-12-05-G-D-395-100-A-P-TR CAD Model

Description

The FW-12-05-G-D-395-100-A-P-TR is a terminal strip connector manufactured by Samtec Inc. Part of the FW series, this connector is designed for board-to-board connections, offering a reliable and efficient solution for signal transmission in a variety of electronic applications. The FW series is known for its durability, high density, and versatility.

Applications

  • Board-to-board connections in embedded systems
  • Signal routing in telecommunications equipment
  • Interconnect solutions in industrial automation
  • High-density connections in medical devices
  • Data communication in networking hardware

Features

  • High-density design: Allows for a large number of connections in a small footprint.
  • Double row configuration: Increases the number of available connections.
  • 0.050" (1.27mm) pitch: Provides fine-grained connection spacing for dense circuit layouts.
  • Gold-plated contacts: Ensures excellent conductivity and corrosion resistance, enhancing signal integrity and lifespan.
  • 395 inch long tail: suitable for through-hole mounting on PCBs.
  • Terminal strip design: Simplifies the connection process and offers a secure and stable interface.
  • Tape & Reel Packaging: Facilitates automated assembly processes.

Benefits

  • Improved signal integrity: Gold-plated contacts minimize signal loss and ensure reliable data transmission.
  • Space-saving design: High-density and compact size allow for efficient use of board space.
  • Enhanced durability: Robust construction and corrosion-resistant materials provide long-lasting performance in harsh environments.
  • Simplified assembly: Terminal strip design enables easy and quick installation, reducing manufacturing time and costs.
  • Versatile connectivity: Suitable for a wide range of applications, offering flexibility in system design.

Additional Details

The FW-12-05-G-D-395-100-A-P-TR features a double-row configuration, with gold-plated contacts ensuring optimal conductivity and resistance to corrosion. The 0.050" (1.27mm) pitch allows for high-density connections, making it ideal for applications where space is limited. This connector is supplied in tape & reel packaging to support automated assembly processes. The insulator material is typically high-temperature thermoplastic, offering excellent electrical and mechanical properties. The current rating is dependent on the application, but typically ranges up to 1 amp per contact. Operating temperature ranges from -55°C to +125°C. It mates with Samtec's SF series of connectors.

You May Also Be Interested in

Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess