EN
  • EN
  • DE

HD63A03YF

Part No HD63A03YF
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description CMOS MPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 00/01+
Reference case QFP-64
Manufacturer Hitachi, Ltd
Manufacturer Homepage www.renesas.com/eng
RoHS State Request Verification
Win Source Part Number 714326-HD63A03YF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD63A03YF CAD Model

Description

The HD63A03YF is a microcontroller manufactured by Hitachi, Ltd. It belongs to the 6303 series of microcontrollers, known for their robust design and wide range of applications in embedded systems.

Applications:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Robotics
  • Data acquisition systems

Features:

  • 8-bit CPU: Based on a powerful 8-bit CPU core.
  • On-chip RAM: Includes on-chip Random Access Memory for data storage.
  • On-chip ROM/EPROM: Features on-chip Read-Only Memory or Erasable Programmable Read-Only Memory for program storage.
  • I/O Ports: Provides multiple input/output ports for interfacing with external devices.
  • Timers: Includes timers for timing and control applications.
  • Serial Communication Interface: Supports serial communication protocols such as UART.

Benefits:

  • Versatile: Suitable for a wide range of embedded applications.
  • Reliable: Robust design ensures reliable operation in harsh environments.
  • Cost-effective: Offers a cost-effective solution for embedded control.
  • Easy to use: Simple architecture and instruction set make it easy to program.
  • Compact size: Available in a compact package for space-constrained applications.

Technical Specifications:

The HD63A03YF features an 8-bit CPU core with a clock frequency that varies depending on the specific variant. It typically includes several kilobytes of on-chip RAM and ROM/EPROM for data and program storage. The I/O ports are configurable for various functions, including digital input, digital output, and analog input. The timers can be used for timing events, generating PWM signals, and counting external events. The serial communication interface supports UART, allowing the microcontroller to communicate with other devices using serial protocols. It operates at a supply voltage of 5V. The operating temperature range is typically -40°C to +85°C. The package type is DIP (Dual In-line Package) or QFP (Quad Flat Package), depending on the specific variant. It integrates watchdog timer for safety-critical applications.

Hitachi's HD63A03YF microcontroller is a popular choice for embedded control applications due to its versatility, reliability, and cost-effectiveness. It offers a good balance of performance and features, making it suitable for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess