EN
  • EN
  • DE
  • IT

3SK82

Part No 3SK82
Manufacturer Hitachi, Ltd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1186190-3SK82
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3SK82 CAD Model

Description

The 3SK82 is an N-channel silicon dual gate MOSFET manufactured by Hitachi. It's designed for high-frequency amplifier and mixer applications, often found in radio frequency (RF) circuits, television tuners, and communication equipment. The dual-gate configuration provides enhanced control over gain and noise performance, making it a valuable component for sensitive signal processing.

Applications:

  • RF Amplifiers: Used as a low-noise amplifier (LNA) in RF receiver front-ends to boost weak signals.
  • Mixers: Employed in frequency mixers to convert signals from one frequency to another.
  • Television Tuners: Found in TV tuners for signal amplification and frequency conversion.
  • Communication Equipment: Utilized in radio communication devices for signal processing and amplification.
  • Oscillators: Used in oscillator circuits for generating stable high-frequency signals.

Features:

  • N-Channel MOSFET: Provides efficient amplification and switching capabilities.
  • Dual-Gate Configuration: Allows for enhanced gain control and noise reduction.
  • High Gain: Offers high voltage gain for amplifying weak signals.
  • Low Noise Figure: Minimizes noise contribution in sensitive receiver circuits.
  • High Frequency Operation: Suitable for high-frequency applications.

Benefits:

  • Improved Signal Sensitivity: Enhances the ability to detect weak signals in RF receivers.
  • Reduced Noise: Minimizes noise interference for cleaner signal processing.
  • Enhanced Gain Control: Allows for precise adjustment of signal amplification.
  • Stable Performance: Provides stable and reliable performance in demanding RF applications.
  • Versatile Application: Suitable for a wide range of high-frequency amplifier and mixer circuits.

Additional Details:

The 3SK82 typically has a high forward transconductance (gfs) value, contributing to its high gain. The dual-gate structure allows for independent control of the drain current, enabling optimized performance for different applications. While specific values depend on the operating conditions, the 3SK82 generally operates with drain voltages in the range of 10-20V and drain currents of a few milliamperes. Detailed electrical characteristics, such as noise figure and gain, should be verified using the official Hitachi datasheet.

You May Also Be Interested in

Febest Auto Parts
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Conexant Systems
Need more? Email Us
Microchip Technology
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess