EN
  • EN
  • DE
  • IT

MAX3800UTJ

Part No MAX3800UTJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703410-MAX3800UTJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3800UTJ CAD Model

Description

The MAX3800UTJ from Maxim Integrated is a high-performance, multi-rate, serial digital signal equalizer designed to extend the reach of high-speed data transmission over coaxial cable or printed circuit board traces. This advanced integrated circuit is tailored to mitigate the signal degradation caused by inter-symbol interference (ISI), ensuring reliable communication in digital video broadcasting, high-speed networking, and other bandwidth-intensive applications.

Key Features

  • Multi-Rate Support: The MAX3800UTJ is capable of equalizing signals at various data rates, making it a versatile solution for systems that require support for different protocols and standards.
  • Automatic Adaptation: With its adaptive equalization capabilities, this device can automatically adjust to optimize performance over a range of signal conditions without requiring manual calibration.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3800UTJ helps reduce overall system power requirements, which is crucial for high-density and portable applications.
  • Compact Package: Housed in a space-saving UTJ package, it is ideal for applications where board space is at a premium.

Applications

  • Digital Video Broadcasting
  • High-Speed Data Communications
  • Networking Equipment
  • Professional Video Equipment

The MAX3800UTJ excels in environments where long cable runs or signal integrity is a concern. It is designed to provide clear, high-quality signal transmission by compensating for losses and distortions typically encountered over extended distances.

Maxim Integrated's commitment to innovation is evident in the MAX3800UTJ, which offers a blend of performance, power efficiency, and design flexibility. This makes it an ideal choice for engineers and designers looking to enhance the reliability and extend the reach of their high-speed data and video transmission systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess