EN
  • EN
  • DE

2SK1152STL

Part No 2SK1152STL
Manufacturer Hitachi, Ltd
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1134622-2SK1152STL
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK1152STL CAD Model

Description

The 2SK1152STL is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Hitachi. It is designed for high-speed switching applications and is commonly used in power supplies, DC-DC converters, and motor control circuits. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for efficient power management.

Applications:

  • Power Supplies: Used in switching power supplies to regulate voltage and current efficiently.
  • DC-DC Converters: Employed in DC-DC converters for voltage step-up or step-down applications.
  • Motor Control Circuits: Found in motor control systems to drive and control the speed of motors.
  • Lighting Systems: Utilized in electronic ballasts and LED lighting systems for efficient power conversion.
  • Inverters: Used in inverters to convert DC power to AC power.

Features:

  • N-Channel MOSFET: Provides efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation for efficient power conversion.
  • High Drain Current (ID): Supports high current loads for demanding applications.
  • High Voltage Rating (VDS): Suitable for high-voltage applications.

Benefits:

  • High Efficiency: Low on-resistance reduces power losses, resulting in high efficiency.
  • Fast Switching: Enables high-frequency operation, reducing the size of passive components.
  • Reliable Performance: Provides stable and reliable performance in demanding applications.
  • Compact Design: Allows for compact and lightweight designs.
  • Versatile Application: Suitable for a wide range of power management applications.

Additional Details:

The 2SK1152STL typically has a drain-source voltage (VDS) rating of around 60V and a continuous drain current (ID) rating of several amperes. Its on-resistance (RDS(on)) is typically in the milliohm range, contributing to its high efficiency. The gate threshold voltage (VGS(th)) is typically a few volts, making it compatible with standard logic-level gate drive signals. The device is typically packaged in a through-hole or surface-mount package. For precise electrical characteristics and thermal performance, refer to the official Hitachi datasheet for the 2SK1152STL.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Qualcomm
Lowest to $7.9791
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess