EN
  • EN
  • DE

2SJ319L

Part No 2SJ319L
Manufacturer Hitachi, Ltd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1186981-2SJ319L
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ319L CAD Model

Description

The 2SJ319L is a P-channel MOSFET manufactured by Hitachi. It is designed for high-voltage, high-speed switching applications.

Applications:

  • High-speed switching
  • Switching Regulators
  • DC-DC converters
  • Motor control
  • Power Amplifiers

Features:

  • P-Channel MOSFET
  • High-Speed Switching: Designed for fast switching speeds, reducing switching losses and improving efficiency.
  • Low On-Resistance (RDS(on)): Offers minimal resistance when the MOSFET is fully turned on, minimizing power dissipation and heat generation.
  • High Input Impedance: Provides minimal loading on the driving circuit.
  • Available in a Through-Hole Package: Typically supplied in a TO-220 or similar package for easy mounting and heat sinking.

Benefits:

  • Improved Efficiency: Reduces power loss in switching applications due to its low on-resistance and fast switching speed.
  • Reliable Performance: Offers stable and consistent performance across a wide range of operating conditions.
  • Simplified Design: Its characteristics make it easy to incorporate into various power electronic designs.
  • Enhanced Thermal Management: The package design supports efficient heat dissipation, ensuring the device operates within safe temperature limits.

Additional Details:

Drain-Source Voltage (VDS): -60V

Gate-Source Voltage (VGS): ±20V

Drain Current (ID): -30A

Power Dissipation (PD): 60W

Operating Temperature Range: -55°C to +150°C

Package Type: TO-220

The 2SJ319L offers excellent performance characteristics for various power switching applications. Its low on-resistance and fast switching speed contribute to high efficiency and reliable operation.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Amd
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Applied Micro Circuits Corporation
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Matsuo
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess