The 2SC5025 is a silicon NPN epitaxial planar transistor from Hitachi, designed for high-frequency power amplifier applications. It is commonly used in VHF and UHF bands due to its high power gain and excellent linearity. This transistor is manufactured with precision to meet stringent performance requirements in demanding RF circuits.
Applications
- VHF power amplifiers
- UHF power amplifiers
- High-frequency oscillators
- RF communication equipment
- Linear amplifiers
Features
- NPN silicon epitaxial planar transistor
- High power gain
- Low noise figure
- High transition frequency (fT)
- Excellent linearity
- High collector-base breakdown voltage
Benefits
- Enables high-efficiency power amplification in VHF and UHF bands.
- Provides clear signal amplification with minimal distortion.
- Reduces noise in sensitive receiver circuits.
- Facilitates stable oscillation in high-frequency applications.
- Ensures reliable operation with high voltage ratings.
- Long operational lifespan due to robust design.
Technical Specifications
The 2SC5025 typically features a collector-emitter voltage (VCEO) of around 30V, a collector current (IC) of approximately 1.5A, and a power dissipation (PC) of about 8W. Its transition frequency (fT) is typically in the range of several hundred MHz, making it suitable for high-frequency applications. The exact specifications can vary based on the specific manufacturing batch and operating conditions. It is housed in a standard TO-220 package.