EN
  • EN
  • DE

BUK207-50Y

Part No BUK207-50Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET high side switch SMD version of BUK203-50Y / High Side Current Limit Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer NXP
Win Source Part Number 238228-BUK207-50Y
Popularity Medium
Supply and Demand Status Balance
Family Name BUK207-50Y
Introduction Date July 01, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK207-50Y CAD Model

Description

Product Overview: BUK207-50Y by NXP Semiconductors

The BUK207-50Y is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors. This device is a crucial component in power management applications, offering efficiency and reliability for a wide range of electronic systems. Its robust design is tailored to meet the demanding requirements of automotive, industrial, and telecommunication sectors.

Key Features

  • Low On-State Resistance: The BUK207-50Y boasts an exceptionally low on-state resistance (RDS(on)), which minimizes power losses and improves overall efficiency in circuits where it is deployed.
  • High-Speed Switching: Engineered for rapid switching, this transistor is suitable for high-frequency applications, contributing to better performance in power converters and regulators.
  • High Current Capability: With an ability to handle significant current levels, the BUK207-50Y is an ideal choice for handling high-load applications without compromising performance.
  • Enhanced Thermal Performance: The device is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring reliable operation even under thermal stress.

Applications

The versatility of the BUK207-50Y makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Automotive systems
  • Power management modules
  • Switch mode power supplies (SMPS)

Product Specifications

Parameter Value
Drain-source voltage (VDS) 50V
Continuous drain current (ID) TBD
Power dissipation (PD) TBD
Operating temperature range -55°C to +175°C

The BUK207-50Y from NXP Semiconductors is a testament to the company's commitment to delivering high-quality components that drive innovation and efficiency in electronic designs. Its robust construction and superior electrical characteristics ensure that it remains a preferred choice for engineers and designers looking to enhance their power management solutions.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess