EN
  • EN
  • DE

2SC2092

Part No 2SC2092
Manufacturer Hitachi, Ltd
Catalog OEM Parts (0 - 9)
Description Transistor NPN Emission 2SC2092 HITACHI Ampere=3 V=75 TO220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036905-2SC2092
Categories OEM Parts(0-9)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2092 CAD Model

Description

The 2SC2092 is an NPN silicon epitaxial planar transistor manufactured by Hitachi, Ltd. It is designed for use in high-frequency power amplifier applications, particularly in VHF and UHF bands. Commonly found in communication equipment such as radio transmitters and receivers, it provides efficient amplification of radio frequency signals.

Applications

  • VHF/UHF Amplifiers: Used as a power amplifier in VHF and UHF radio communication equipment.
  • Radio Transmitters: Employed in the final amplifier stage of radio transmitters.
  • Radio Receivers: Used in the front-end amplifier stage to boost weak signals.
  • Oscillators: Can be used in oscillator circuits for generating high-frequency signals.
  • Communication Equipment: Commonly found in various types of wireless communication devices.

Features

  • NPN Silicon Epitaxial Planar Transistor: Offers high-frequency performance.
  • High Power Gain: Provides substantial amplification of radio frequency signals.
  • Low Noise Figure: Minimizes noise contribution to the amplified signal.
  • High Collector Current: Capable of handling relatively high collector currents.
  • Excellent Linearity: Offers linear amplification over a wide range of input signal levels.

Benefits

  • Efficient Amplification: Provides efficient amplification of radio frequency signals.
  • Improved Signal Quality: Minimizes noise and distortion in the amplified signal.
  • Extended Communication Range: Enhances the range of radio communication systems.
  • Reliable Performance: Offers stable and consistent operation in high-frequency applications.
  • Suitable for High-Frequency Applications: Specifically designed for use in VHF and UHF bands.

Additional Details

The 2SC2092 has specific ratings for collector-emitter voltage, collector current, and power dissipation, which must be carefully considered in circuit design. The transistor's transition frequency (fT) is an important parameter that indicates its high-frequency performance. Heat sinking is typically required to dissipate heat generated during operation. Proper impedance matching is crucial for achieving optimal power transfer and minimizing signal reflections. The 2SC2092 is generally housed in a metal or ceramic package that provides good thermal conductivity and shielding from electromagnetic interference.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess