EN
  • EN
  • DE

MTD2955V-1

Part No MTD2955V-1
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 3
RoHS Non-Compliant
Win Source Part Number 1081059-MTD2955V-1
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTD2955V-1 CAD Model

Description

The MTD2955V-1 from ON Semiconductor is a state-of-the-art Power MOSFET designed for high-efficiency power management applications. This robust and reliable semiconductor device is a P-channel enhancement-mode silicon gate power field-effect transistor that is tailored for use in switching applications.

Key Features

  • High Current Capacity: With a continuous drain current of -12 A, the MTD2955V-1 can handle significant power for a wide range of applications.
  • Low RDS(on): This device boasts a low on-state resistance of 0.200 Ω, which minimizes power loss and improves efficiency.
  • High Voltage Tolerance: The device can withstand drain-source voltages of up to -60 V, making it suitable for high voltage applications.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the MTD2955V-1 offers superior performance and reliability.
  • Thermal Performance: The power MOSFET is encapsulated in a DPAK package which provides excellent thermal performance and a compact footprint.

Applications

The MTD2955V-1 is versatile and can be used in a variety of applications, including:

  • Power supply converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Relay and solenoid drivers

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products. The MTD2955V-1 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free of harmful substances. Additionally, the device is manufactured under stringent quality control standards, ensuring high reliability and performance for critical applications.

Conclusion

In summary, the MTD2955V-1 Power MOSFET from ON Semiconductor is an excellent choice for designers looking for a high-performance, energy-efficient, and reliable component for their power management systems. Its robust design and advanced technology make it an essential element in any power-related application.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Lucent
Lowest to $70.6306

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess