Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1124995-2SB718
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB718 CAD Model

Description

The 2SB718 is a PNP silicon epitaxial transistor manufactured by Hitachi. It is designed for use in audio frequency power amplifier and switching applications. This transistor is known for its good linearity, high collector current capability, and relatively high power dissipation, making it suitable for driving medium to high power loads in audio equipment and power supplies.

Applications

  • Audio power amplifiers (output stage)
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • General-purpose switching and amplification

Features

  • PNP silicon epitaxial transistor
  • High collector current (IC = -3A)
  • Low saturation voltage (VCE(sat) = -0.5V max at IC = -2A)
  • High power dissipation (PC = 30W)
  • High current gain (hFE)

Benefits

  • High Power Output: Capable of delivering significant power, making it suitable for the output stages of audio amplifiers.
  • Efficient Switching: Low saturation voltage ensures efficient switching performance, reducing power loss in switching applications.
  • Good Linearity: Provides good linearity in amplification, minimizing signal distortion.
  • Reliable Performance: High power dissipation capability ensures reliable operation under high load conditions.
  • Versatile Applications: Suitable for a wide range of applications, including amplification and switching.

Additional Details

The 2SB718 is typically packaged in a TO-220 package, allowing for effective heat dissipation. Key electrical characteristics include a collector-base voltage (VCBO) of -80V, a collector-emitter voltage (VCEO) of -80V, and an emitter-base voltage (VEBO) of -5V. The collector current (IC) is rated at -3A, and the collector power dissipation (PC) is 30W. Its operating temperature range is typically from -55°C to +150°C. Proper heat sinking is crucial when operating the transistor at or near its maximum power dissipation rating to prevent overheating and device failure.

Due to its high power dissipation and current handling capabilities, the 2SB718 is often used in the output stages of audio amplifiers driving loudspeakers. Its low saturation voltage also makes it suitable for use in switching regulators, where efficiency is critical. Overall, the 2SB718 is a robust and versatile PNP transistor well-suited for high-power applications requiring both amplification and switching capabilities.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P
Analog Devices Inc.
Complete Quad, 16-Bit, High Accuracy, Serial Input, Bipolar Voltage Output DAC
Lowest to $176.2138
ECAD model for AD5764RCSUZ
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Need more? Email Us
ECAD model for 2SJ569LS
Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE
Need more? Email Us
ECAD model for AP20N03P
NXP / Nexperia
3.3V Dual D-type flip-flop
Lowest to $1.0367
ECAD model for 74LVT74PW
Wurth Electronics Inc
WE-CNSW SMD Common Mode Line Filter | CMC 550MA 2LN 90 OHM SMD
Lowest to $0.4432
ECAD model for 744230900
Analog Devices Inc.
Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $13.6136
ECAD model for AD8510BRZ-REEL

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention