The SN74155N3 from Texas Instruments is a versatile integrated circuit that serves as a dual 2-line to 4-line decoder or demultiplexer. This device is part of the 7400 series of logic ICs, known for their reliability and widespread use in digital systems. The SN74155N3 is designed to be used in applications requiring the conversion of a binary input to a unique output line or the distribution of a single input to multiple outputs.
Key Features:
- Logic Type: Decoder/Demultiplexer
- Number of Circuits: Dual
- Input Line: 2-line
- Output Line: 4-line
- Supply Voltage: 4.75V to 5.25V
- Operating Temperature: 0°C to 70°C
- Package / Case: 16-Pin PDIP
- Mounting Type: Through Hole
Applications:
The SN74155N3 is well-suited for various applications in digital systems, including:
- Memory decoding
- Data routing
- Control signal generation
- Function selection in multiplexed systems
Product Advantages:
With its dual independent decoders, the SN74155N3 offers flexibility in system design. Each section can be used separately or together, allowing for a compact and efficient use of circuit space. The device's high fan-out and speed make it a reliable choice for fast digital systems. Additionally, the standard PDIP packaging ensures ease of integration into existing designs, as well as compatibility with a wide range of development boards and breadboards.
Quality and Support:
As a product from Texas Instruments, the SN74155N3 comes with the assurance of quality and robust support. TI provides comprehensive technical documentation, including datasheets, application notes, and design guides to facilitate the integration of the SN74155N3 into your projects. Furthermore, TI's customer support and engineering communities are available to assist with any questions that may arise during development.