The HI3798MRQCV1010D0, manufactured by Hisilicon, is a high-performance System-on-Chip (SoC) targeting high-end set-top box (STB) and media player applications. This processor is designed to deliver exceptional video and audio quality, advanced connectivity options, and a smooth user experience.
Applications
- 4K Ultra HD Set-Top Boxes (STBs)
- High-End Media Players
- Android TV Boxes
- Network Video Recorders (NVRs)
- Gaming Consoles
Features
- High-performance Quad-Core ARM Cortex-A53 processor.
- Powerful Mali-450 GPU for graphics acceleration.
- 4K Ultra HD video decoding with HDR support.
- H.265/HEVC, H.264/AVC, and VP9 video decoding.
- HDMI 2.0a output with HDCP 2.2 support.
- Multiple USB 3.0 ports for high-speed data transfer.
- Gigabit Ethernet for fast network connectivity.
- Support for DDR4 memory.
- Advanced security features including TrustZone.
Benefits
- Delivers exceptional video quality with 4K Ultra HD and HDR support.
- Provides smooth and responsive user interface with the quad-core processor and Mali GPU.
- Enables playback of a wide range of video formats with comprehensive codec support.
- Allows for high-speed data transfer with USB 3.0 ports.
- Facilitates fast network connectivity with Gigabit Ethernet.
- Ensures data security and content protection with advanced security features.
- Supports a variety of operating systems including Android.
- Enhanced gaming experience with powerful graphics processing capabilities.
Additional Details
The HI3798MRQCV1010D0 is designed with a focus on delivering a premium user experience. Its powerful quad-core processor and Mali GPU provide ample processing power for demanding applications, such as 4K video playback and gaming. The chip also supports a wide range of audio and video codecs, ensuring compatibility with a variety of media formats.
Hisilicon has integrated advanced security features into the HI3798MRQCV1010D0 to protect content from unauthorized access. These features include TrustZone and secure boot. The chip's comprehensive feature set and robust performance make it a popular choice among manufacturers of high-end STBs and media players.