The HI3516ERBCV300 is a high-performance system-on-chip (SoC) processor from Hisilicon designed for advanced video surveillance and IP camera applications. It features enhanced video encoding capabilities, superior image processing, and robust intelligent video analysis (IVA) features. This processor supports high-resolution video capture and efficient compression, enabling advanced security and monitoring solutions.
Applications:
- Professional IP cameras
- Advanced video surveillance systems
- Smart city surveillance
- High-end home security cameras
- Industrial monitoring systems
Features:
- Powerful ARM Cortex-A7 processor
- Advanced H.265/H.264 video encoding
- Superior image signal processing (ISP)
- Robust intelligent video analysis (IVA)
- Multiple interface options (Ethernet, USB, UART, etc.)
- Optimized power consumption
Benefits:
- High-quality video capture and encoding for clear imagery
- Efficient bandwidth and storage usage with advanced compression
- Enhanced image clarity and detail with superior ISP
- Advanced security features with robust IVA capabilities
- Flexible integration with various peripherals and networks
- Extended operational lifespan and reduced energy costs
Additional Details:
The HI3516ERBCV300 is built around a high-performance ARM Cortex-A7 processor, providing ample processing power for video encoding, image processing, and IVA algorithms. It supports H.265 and H.264 video encoding standards, allowing for high-quality video transmission with minimal bandwidth usage. The superior ISP ensures excellent image quality, even in challenging lighting conditions, with features like wide dynamic range (WDR), backlight compensation (BLC), and noise reduction.
The processor's robust IVA capabilities enable advanced security features such as intrusion detection, object tracking, and facial recognition. These features can be customized to meet the specific needs of various applications. The HI3516ERBCV300 also offers a wide range of interface options, facilitating seamless integration with other system components.
Key Specifications:
- Processor Core: ARM Cortex-A7
- Video Encoding: H.265/H.264
- Image Signal Processing: WDR, BLC, Noise Reduction
- IVA: Intrusion Detection, Object Tracking, Facial Recognition
- Interfaces: Ethernet, USB, UART, etc.
- Power Consumption: Consult Datasheet