EN
  • EN
  • DE

HI3516CRBCV100

Part No HI3516CRBCV100
Manufacturer Hisilicon
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hisilicon
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824908-HI3516CRBCV100
Ultra Librarian 3D Model Ultra Librarian HI3516CRBCV100 CAD Model

Description

The HI3516CRBCV100 is a high-performance system-on-chip (SoC) processor from Hisilicon. It's designed for various video surveillance and smart IP camera applications, integrating advanced image processing, video encoding, and intelligent analysis capabilities. This processor enables high-resolution video capture, efficient compression, and intelligent features like motion detection and object recognition.

Applications:

  • IP cameras
  • Video surveillance systems
  • Smart home cameras
  • Video doorbells
  • Wearable cameras

Features:

  • High-performance ARM Cortex-A7 processor core
  • Advanced video encoding (H.265/H.264)
  • High-resolution image processing
  • Intelligent video analysis (IVA) capabilities
  • Multiple interfaces (e.g., Ethernet, USB, UART)
  • Low power consumption

Benefits:

  • High-quality video capture and encoding
  • Reduced bandwidth and storage requirements with efficient compression
  • Advanced image processing for enhanced video clarity
  • Intelligent features for security and automation
  • Flexible connectivity options for diverse applications
  • Extended battery life in portable devices

Additional Details:

The HI3516CRBCV100 integrates a powerful ARM Cortex-A7 processor core, which provides sufficient processing power for running video encoding, image processing, and intelligent analysis algorithms. It supports multiple video encoding formats, including H.265 and H.264, enabling efficient compression of video data without sacrificing video quality. The processor also incorporates advanced image processing features like noise reduction, wide dynamic range (WDR), and backlight compensation (BLC), enhancing video clarity and visibility in challenging lighting conditions.

The integrated IVA capabilities allow for intelligent features like motion detection, object recognition, and facial recognition. These features can be used to trigger alarms, track objects, and identify individuals in video streams. The processor also includes multiple interfaces, such as Ethernet, USB, and UART, providing flexible connectivity options for various peripherals and network connections.

Key Specifications:

  • Processor Core: ARM Cortex-A7
  • Video Encoding: H.265/H.264
  • Image Processing: Noise Reduction, WDR, BLC
  • IVA: Motion Detection, Object Recognition
  • Interfaces: Ethernet, USB, UART
  • Power Consumption: Consult Datasheet

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,504 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess