EN
  • EN
  • DE

U.FL-R-SMT-1CS(10)

Part No U.FL-R-SMT-1CS(10)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101746-U.FL-R-SMT-1CS(10)
Categories OEM Parts(T-Z)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U.FL-R-SMT-1CS(10) CAD Model

Description

The U.FL-R-SMT-1CS(10) is an ultra-small surface-mount coaxial connector manufactured by Hirose Electric Co Ltd. It's a member of the U.FL series, renowned for its compact form factor and reliable performance in wireless communication applications.

Applications

  • Wireless LAN (WLAN): Used extensively in WLAN modules within laptops, routers, and access points for antenna connections.
  • Bluetooth Devices: Incorporated into Bluetooth-enabled devices for antenna connections.
  • GPS Receivers: Employed in GPS receivers to connect antennas to the receiver circuitry.
  • Cellular Modules: Utilized in cellular modules (e.g., GSM, UMTS, LTE) for connecting external antennas.
  • IoT Devices: Found in various Internet of Things (IoT) devices where compact and reliable antenna connections are essential.

Features

  • Ultra-Miniature Size: The extremely small footprint allows for use in densely populated circuit boards.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount techniques, facilitating efficient manufacturing.
  • High-Frequency Performance: Optimized for high-frequency signal transmission with minimal insertion loss and excellent VSWR.
  • Secure Mating Mechanism: Provides a secure and dependable connection, often featuring tactile feedback for proper engagement.
  • Durable Construction: Manufactured using high-quality materials to ensure long-term reliability and robustness.

Benefits

  • Efficient Space Utilization: The ultra-miniature size conserves valuable PCB space, enabling smaller device designs.
  • Streamlined Assembly: SMT compatibility facilitates efficient and cost-effective automated assembly processes.
  • Consistent and Reliable Connectivity: Provides a secure and reliable connection, minimizing signal loss and ensuring consistent performance.
  • Superior Signal Transmission: Supports high-frequency applications with exceptional signal integrity.
  • Long-Term Dependability: The robust construction guarantees long-term reliability, even in demanding environments.

Additional Details

The '1CS(10)' designation likely pertains to a specific packaging or taping configuration optimized for automated pick-and-place assembly equipment. These connectors are designed to be used with Hirose's U.FL series cables. Consult the manufacturer's official datasheet for detailed electrical specifications, including frequency range, impedance characteristics, and VSWR. Appropriate handling and soldering techniques are crucial for successful SMT assembly. The materials used in the construction are selected for optimal high-frequency performance and long-term durability. Always consult the datasheet for complete mechanical dimensions and electrical specifications before incorporating this connector into a circuit design. This connector is designed to be reflow solderable according to established industry standards.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess