EN
  • EN
  • DE

SW20-SCR-1(01)

Part No SW20-SCR-1(01)
Manufacturer Hirose Electric Co Ltd
Catalog Fiber Optic Connectors - Adapters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Fiber Optic Connectors - Adapters
Mfr Hirose Electric Co Ltd
Series SW20
Package Bag
Type Coupler
Convert From (Adapter End) SC Receptacle
Convert To (Adapter End) SC Receptacle
Simplex/Duplex Simplex
Mounting Type Panel Mount, Square Flange
Ferrule Material Zirconia
Features Dust Cap
Color Blue
Material Flammability Rating UL94 V-0
Ingress Protection IP67 - Dust Tight, Waterproof
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SW20
Other Names Q6341302,*SW20-SCR-1(01),-SW20-SCR-1(01),717-5002-2-01,SW20-SCR-1(01),H124434,*SW20-SCR-1(01)
Standard Package 10
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.70.0000
Win Source Part Number 1294073-SW20-SCR-1(01)
Ultra Librarian 3D Model Ultra Librarian SW20-SCR-1(01) CAD Model

Description

The Hirose Electric Co Ltd SW20-SCR-1(01) is a blue colored coupler type fiber optic connector with a dust cap.

  • Series: SW20
  • Packaging: Bag
  • Ingress Protection: IP67 - Dust Tight, Waterproof
  • Ferrule Material: Zirconia
  • Mode: Simplex
  • Mounting Type: Panel Mount, Square Flange
  • Operating Temperature: -40°C ~ 85°C
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.70.0000

You May Also Be Interested in

Panduit Corp
DUPLEX LC SR./SR. FIBER ADAPTER
Need more? Email Us
Hirose Electric Co Ltd
CONN COUPLER RCPT SC-SC DUPLEX / Conn SC Adapter Single Mode Duplex F/F Crimp ST Panel Mount 0.5dB Bag
Lowest to $91.5361
Panduit Corp
SC SIMPL (AQ) ADAPTER (BL) MODUL
Need more? Email Us
TE Connectivity
CONN COUPLER RCPT ST-ST SIMPLEX
Lowest to $5.7019
Amphenol CONEC
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
TE Connectivity
CONN COUPLER RCPT LC-LC DUPLEX
Lowest to $28.9575
Panduit Corp
SC DUPL (AQ) ADAPTER (BL) MODULE
Need more? Email Us
TE Connectivity
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
JAE Electronics
CONN COUPLER RCPT FC-FC SIMPLEX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess