EN
  • EN
  • DE

KP10S-SF-PEJ(800)

Part No KP10S-SF-PEJ(800)
Manufacturer Hirose Electric Co Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826921-KP10S-SF-PEJ(800)
Ultra Librarian 3D Model Ultra Librarian KP10S-SF-PEJ(800) CAD Model

Description

The KP10S-SF-PEJ(800) is a coaxial connector manufactured by Hirose Electric Co Ltd. This connector is part of the KP series, which is known for its high performance in signal transmission and robust design. The specific suffix 'SF-PEJ(800)' likely indicates the connector's termination style, cable compatibility, and possibly the cable length (800mm if it's a cable assembly).

Applications:

  • Wireless Communication Systems: Used in base stations, antennas, and other wireless infrastructure equipment.
  • Test and Measurement Equipment: Employed in oscilloscopes, spectrum analyzers, and other high-frequency test instruments.
  • Broadcast Equipment: Found in transmitters, receivers, and studio equipment.
  • Medical Imaging Devices: Used in MRI scanners, ultrasound machines, and other medical imaging systems.
  • Aerospace and Defense: Applied in radar systems, communication systems, and other high-reliability applications.

Features:

  • Coaxial Design: Ensures efficient signal transmission with minimal signal loss.
  • High Frequency Performance: Suitable for high-frequency applications up to several GHz.
  • Low VSWR: Minimizes signal reflection, ensuring optimal signal integrity.
  • Durable Construction: Designed to withstand harsh environments and repeated mating cycles.
  • Secure Mating Mechanism: Ensures a reliable and vibration-resistant connection.

Benefits:

  • Excellent Signal Integrity: Minimizes signal loss and distortion, ensuring high-quality signal transmission.
  • Reliable Performance: Withstands harsh environments and repeated mating cycles, reducing downtime.
  • Easy Installation: Simplifies assembly and reduces installation time.
  • Compact Design: Saves space and allows for integration into smaller devices.
  • Wide Range of Applications: Suitable for various high-frequency applications.

Additional Details:

The KP10S-SF-PEJ(800) is likely to have specific impedance characteristics (typically 50 ohms), voltage standing wave ratio (VSWR) specifications, and insertion loss characteristics. The connector's construction materials and plating will influence its durability and corrosion resistance. The 'PEJ' likely refers to the cable type and termination method (e.g., crimp, solder). The datasheet from Hirose Electric will provide precise details on these parameters, along with the mechanical dimensions, mating force, and environmental ratings.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess